TE Connectivity Chip Resistor - Surface Mount RP73D2B110KBTD

Description
110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B110KBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B110KBTD-ND
Chip Resistor - Surface Mount RP73D2B110KBTD-ND
110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 110K 0.1% 15PPM 5K RL ( Holsworthy ) - RP73D2B110KBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 110K 0.1% 15PPM 5K RL ( Holsworthy )
RP73D2B110KBTD
Fixed Resistors; RP 2B 110K 0.1% 15PPM 5K RL ( Holsworthy ) RP73D2B110KBTD
Fixed Resistors; RP 2B 110K 0.1% 15PPM 5K RL ( Holsworthy )

Fixed Resistors; RP 2B 110K 0.1% 15PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B110KBTD-ND RP73D2B110KBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 110K 0.1% 15PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details