TE Connectivity Chip Resistor - Surface Mount RP73D2B10RBTG

Description
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105694-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105694-ND
Chip Resistor - Surface Mount A105694-ND
10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 10R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B10RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 10R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B10RBTG
Fixed Resistors; RP 2B 10R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B10RBTG
Fixed Resistors; RP 2B 10R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 10R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 10 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 10 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9085
Surface Mount Thin Film Resistor, Rp73 Series, 10 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9085
Surface Mount Thin Film Resistor, RP73 Series, 10 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 10 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105694-ND RP73D2B10RBTG 61M9085
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 10R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 10 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data