TE Connectivity Chip Resistor - Surface Mount RP73D2B10R2BTG

Description
10.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B10R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B10R2BTG-ND
Chip Resistor - Surface Mount RP73D2B10R2BTG-ND
10.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

10.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 10R2 0.1% 15PPMSeries:RP73; Resistance:10.2R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B10R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 10R2 0.1% 15PPMSeries:RP73; Resistance:10.2R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B10R2BTG
RESISTOR, 1206, 10R2 0.1% 15PPMSeries:RP73; Resistance:10.2R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B10R2BTG
RESISTOR, 1206, 10R2 0.1% 15PPMSeries:RP73; Resistance:10.2R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 10R2 0.1% 15PPMSeries:RP73; Resistance:10.2R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B10R2BTG-ND RP73D2B10R2BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 10R2 0.1% 15PPMSeries:RP73; Resistance:10.2R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details