TE Connectivity RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B100KBTG

Description
RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B100KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B100KBTG
RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B100KBTG
RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - A105711-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105711-ND
Chip Resistor - Surface Mount A105711-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D2B100KBTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B100KBTG
Chip Resistor - Surface Mount RP73D2B100KBTG
RES SMD 100K OHM 0.1% 1/4W 1206

RES SMD 100K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thin Film 100Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film 100Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8328
Resistor, Thin Film 100Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8328
RESISTOR, THIN FILM 100KOHM 250mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM 100KOHM 250mW, 0.1%; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 100 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9089 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 100 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9089
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 100 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9089
Surface Mount Chip Resistor, Thin Film, RP73 Series, 100 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 100 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RP73D2B100KBTG A105711-ND RP73D2B100KBTG 51R8328 61M9089
Product Name RESISTOR, 1206, 100K 0.1% 15PPMSeries:RP73; Resistance:100kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film 100Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 100 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers