TE Connectivity Chip Resistor - Surface Mount RP73D2A732RBTG

Description
732 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
732 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A732RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A732RBTG-ND
Chip Resistor - Surface Mount RP73D2A732RBTG-ND
732 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

732 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 0.125W 732ohm Resistor - 52-RP73D2A732RBTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 732ohm Resistor
52-RP73D2A732RBTG
SMD 0.125W 732ohm Resistor 52-RP73D2A732RBTG
RESISTOR, THIN FILM, 0.125W, 0.1%, 15ppm, 732ohm, SURFACE MOUNT, 0805, CHIP Product overview: RP73D2A732RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 732ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 732ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73D2A732RBTG can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.125W, 0.1%, 15ppm, 732ohm, SURFACE MOUNT, 0805, CHIP Product overview: RP73D2A732RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 732ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 732ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73D2A732RBTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1036339-RP73D2A732RBTG
Resistors - Chip Resistor - Surface Mount 1036339-RP73D2A732RBTG
Win Source Part Number: 1036339-RP73D2A732RB TG Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Strip Height - Seated (Max): 0.026" (0.65mm) Standard Package: 250 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 732 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6APB681V; ERA-6APB751V; RP73D2A715RBTDF; RP73D2A787RBTG; RP73D2A665RBTG; ERA6AEB7320V4-187927 3-3; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 4-1879273-3-ND,4-187 9273-3 Base Product Number: RP73D2A

Win Source Part Number: 1036339-RP73D2A732RBTG
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Strip
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 250
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 732 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA6APB681V; ERA-6APB751V; RP73D2A715RBTDF; RP73D2A787RBTG; RP73D2A665RBTG; ERA6AEB7320V4-1879273-3;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 4-1879273-3-ND,4-1879273-3
Base Product Number: RP73D2A

Buy Now Datasheet
Thin Film Resistors - SMD RP 2A 732R 0.1% 15PPM CUT LENGTH - RP73D2A732RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 732R 0.1% 15PPM CUT LENGTH
RP73D2A732RBTG
Thin Film Resistors - SMD RP 2A 732R 0.1% 15PPM CUT LENGTH RP73D2A732RBTG
Thin Film Resistors - SMD RP 2A 732R 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 732R 0.1% 15PPM CUT LENGTH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A732RBTG-ND 52-RP73D2A732RBTG 1036339-RP73D2A732RBTG RP73D2A732RBTG
Product Name Chip Resistor - Surface Mount SMD 0.125W 732ohm Resistor Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2A 732R 0.1% 15PPM CUT LENGTH
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details