71.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RP 2A 71R5 0.1% 15PPM CUT LENGTH ( Holsworthy )
Surface Mount Thin Film Resistor, RP73 Series, 71.5 ohm, 125 mW, - 0.1%, 150 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A71R5BTG-ND | RP73D2A71R5BTG | 54R6549 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 71R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Surface Mount Thin Film Resistor, Rp73 Series, 71.5 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 71.5 ohms |