64.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RP 2A 64K9 0.1% 15PPM CUT LENGTH ( Holsworthy )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2A64K9BTG-ND | RP73D2A64K9BTG |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2A 64K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 |