TE Connectivity Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL RP73D2A45R3BTDF

Description
Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL - RP73D2A45R3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL
RP73D2A45R3BTDF
Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL RP73D2A45R3BTDF
Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A45R3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A45R3BTDF-ND
Chip Resistor - Surface Mount RP73D2A45R3BTDF-ND
45.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

45.3 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A45R3BTDF RP73D2A45R3BTDF-ND
Product Name Thin Film Resistors - SMD RP 2A 45R3 0.1% 15PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details