TE Connectivity Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A432KBTDF

Description
Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A432KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A432KBTDF
Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A432KBTDF
Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A432KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A432KBTDF-ND
Chip Resistor - Surface Mount RP73D2A432KBTDF-ND
432 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

432 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A432KBTDF RP73D2A432KBTDF-ND
Product Name Fixed Resistors; RP 2A 432K 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers