TE Connectivity Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A39K2BTG

Description
Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A39K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A39K2BTG
Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A39K2BTG
Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A39K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A39K2BTG-ND
Chip Resistor - Surface Mount RP73D2A39K2BTG-ND
39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

39.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 39.2Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8290 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 39.2Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8290
Thin Film Resistor, 39.2Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8290
THIN FILM RESISTOR, 39.2KOHM 125mW 0.1%; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

THIN FILM RESISTOR, 39.2KOHM 125mW 0.1%; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A39K2BTG RP73D2A39K2BTG-ND 51R8290
Product Name Fixed Resistors; RP 2A 39K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 39.2Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details