TE Connectivity Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL RP73D2A36R5BTDF

Description
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL - RP73D2A36R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL
RP73D2A36R5BTDF
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL RP73D2A36R5BTDF
Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A36R5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A36R5BTDF-ND
Chip Resistor - Surface Mount RP73D2A36R5BTDF-ND
36.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2A36R5BTDF RP73D2A36R5BTDF-ND
Product Name Thin Film Resistors - SMD RP 2A 36R5 0.1% 15PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details