TE Connectivity Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A2K87BTG

Description
Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A2K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A2K87BTG
Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A2K87BTG
Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A2K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A2K87BTG-ND
Chip Resistor - Surface Mount RP73D2A2K87BTG-ND
2.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.87 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.87 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8700
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.87 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8700
Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.87 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.87 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.87 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6332 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.87 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6332
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.87 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6332
Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.87 kohm, 125 mW, 0.1%, 150 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.87 kohm, 125 mW, 0.1%, 150 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A2K87BTG RP73D2A2K87BTG-ND 61M8700 54R6332
Product Name Fixed Resistors; RP 2A 2K87 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.87 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.87 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers