TE Connectivity Chip Resistor - Surface Mount RP73D2A294RBTG

Description
294 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
294 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A294RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A294RBTG-ND
Chip Resistor - Surface Mount RP73D2A294RBTG-ND
294 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

294 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 294R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A294RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 294R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A294RBTG
Fixed Resistors; RP 2A 294R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A294RBTG
Fixed Resistors; RP 2A 294R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 294R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 294 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 294 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8283
Resistor, Thin Film, 294 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8283
RESISTOR, THIN FILM, 294 OHM, 125mW, 0.1%; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RESISTOR, THIN FILM, 294 OHM, 125mW, 0.1%; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A294RBTG-ND RP73D2A294RBTG 51R8283
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 294R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 294 Ohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details