28 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors - SMD RP 2A 28R 0.1% 15PPM 1K RL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2A28RBTDF-ND | RP73D2A28RBTDF |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RP 2A 28R 0.1% 15PPM 1K RL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 28 ohms |