TE Connectivity Chip Resistor - Surface Mount RP73D2A274RBTG

Description
274 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
274 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A274RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A274RBTG-ND
Chip Resistor - Surface Mount RP73D2A274RBTG-ND
274 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

274 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 274R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A274RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 274R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A274RBTG
Fixed Resistors; RP 2A 274R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A274RBTG
Fixed Resistors; RP 2A 274R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 274R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 274 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8757 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 274 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8757
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 274 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8757
Surface Mount Chip Resistor, Thin Film, RP73 Series, 274 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 274 ohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 274 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 274 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6381
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 274 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6381
Surface Mount Chip Resistor, Thin Film, RP73 Series, 274 ohm, 125 mW, 0.1%, 150 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 274 ohm, 125 mW, 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A274RBTG-ND RP73D2A274RBTG 61M8757 54R6381
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 274R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 274 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 274 Ohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD125JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers