Thin Film Resistors - SMD RP 2A 24K9 0.1% 15PPM CUT LENGTH
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
THIN FILM RESISTOR, 24.9KOHM 125mW 0.1%; Resistance:24.9kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2A24K9BTG | RP73D2A24K9BTG-ND | 51R8280 |
| Product Name | Thin Film Resistors - SMD RP 2A 24K9 0.1% 15PPM CUT LENGTH | Chip Resistor - Surface Mount | Thin Film Resistor, 24.9Kohm 125Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor |