TE Connectivity Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL RP73D2A22R1BTD

Description
Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL - RP73D2A22R1BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL
RP73D2A22R1BTD
Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL RP73D2A22R1BTD
Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL

Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A22R1BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A22R1BTD-ND
Chip Resistor - Surface Mount RP73D2A22R1BTD-ND
22.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D2A22R1BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2A22R1BTD
Chip Resistor - Surface Mount RP73D2A22R1BTD
RES SMD 22.1 OHM 0.1% 1/8W 0805

RES SMD 22.1 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2A22R1BTD RP73D2A22R1BTD-ND RP73D2A22R1BTD
Product Name Thin Film Resistors - SMD RP 2A 22R1 0.1% 15PPM 5K RL Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details