TE Connectivity Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH RP73D2A21R5BTG

Description
Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH - RP73D2A21R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH
RP73D2A21R5BTG
Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH RP73D2A21R5BTG
Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A21R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A21R5BTG-ND
Chip Resistor - Surface Mount RP73D2A21R5BTG-ND
21.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

21.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 21.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity - 54R6341 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 21.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
54R6341
Surface Mount Thin Film Resistor, Rp73 Series, 21.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity 54R6341
Surface Mount Thin Film Resistor, RP73 Series, 21.5 ohm, 125 mW, - 0.1%, 75 V

Surface Mount Thin Film Resistor, RP73 Series, 21.5 ohm, 125 mW, - 0.1%, 75 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A21R5BTG RP73D2A21R5BTG-ND 54R6341
Product Name Thin Film Resistors - SMD RP 2A 21R5 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 21.5 Ohm, 125 Mw, 0.1%, 75 V Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details