TE Connectivity Chip Resistor - Surface Mount RP73D2A191KBTG

Description
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A191KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A191KBTG-ND
Chip Resistor - Surface Mount RP73D2A191KBTG-ND
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 191 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity - 54R6316 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 191 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
54R6316
Surface Mount Thin Film Resistor, Rp73 Series, 191 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity 54R6316
Surface Mount Thin Film Resistor, RP73 Series, 191 kohm, 125 mW, - 0.1%, 150 V

Surface Mount Thin Film Resistor, RP73 Series, 191 kohm, 125 mW, - 0.1%, 150 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D2A191KBTG-ND 54R6316
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 191 Kohm, 125 Mw, 0.1%, 150 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details