TE Connectivity Chip Resistor - Surface Mount RP73D2A147RBTDF

Description
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2A147RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A147RBTDF-ND
Chip Resistor - Surface Mount RP73D2A147RBTDF-ND
147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

147 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 147R 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A147RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 147R 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A147RBTDF
Fixed Resistors; RP 2A 147R 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A147RBTDF
Fixed Resistors; RP 2A 147R 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 147R 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A147RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2A147RBTDF
Chip Resistor - Surface Mount RP73D2A147RBTDF
RES SMD 147 OHM 0.1% 1/8W 0805

RES SMD 147 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2A147RBTDF-ND RP73D2A147RBTDF RP73D2A147RBTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 147R 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3572FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers