TE Connectivity Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A11K5BTG

Description
Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2A11K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2A11K5BTG
Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2A11K5BTG
Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A11K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A11K5BTG-ND
Chip Resistor - Surface Mount RP73D2A11K5BTG-ND
11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

11.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8587 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8587
Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8587
Surface Mount Thin Film Resistor, RP73 Series, 11.5 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 11.5 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2A11K5BTG RP73D2A11K5BTG-ND 61M8587
Product Name Fixed Resistors; RP 2A 11K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 11.5 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details