TE Connectivity Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A113KBTDF

Description
Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2A113KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2A113KBTDF
Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2A113KBTDF
Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2A113KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2A113KBTDF-ND
Chip Resistor - Surface Mount RP73D2A113KBTDF-ND
113 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

113 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D2A113KBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2A113KBTDF
Chip Resistor - Surface Mount RP73D2A113KBTDF
RES SMD 113K OHM 0.1% 1/8W 0805

RES SMD 113K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2A113KBTDF RP73D2A113KBTDF-ND RP73D2A113KBTDF
Product Name Fixed Resistors; RP 2A 113K 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details