TE Connectivity Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH RP73D2A10KBTG

Description
Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH - RP73D2A10KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH
RP73D2A10KBTG
Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH RP73D2A10KBTG
Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - A105680-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105680-ND
Chip Resistor - Surface Mount A105680-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8256 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8256
Thin Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8256
THIN FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

THIN FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity - 61M8570 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
61M8570
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity 61M8570
Surface Mount Chip Resistor, Thin Film, RP73 Series, 10 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 10 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2A10KBTG A105680-ND 51R8256 61M8570
Product Name Thin Film Resistors - SMD RP 2A 10K 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 10 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 162000 ohms
View Details
3 suppliers