TE Connectivity Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J18R2BTDG

Description
Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy ) - RP73D1J18R2BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy )
RP73D1J18R2BTDG
Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy ) RP73D1J18R2BTDG
Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy )

Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 34R5038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
34R5038
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 34R5038
Surface Mount Thin Film Resistor, RP73 Series, 18.2 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 18.2 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity - 59R9726 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
59R9726
Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity 59R9726
Surface Mount Thin Film Resistor, RP73 Series, 18.2 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 18.2 ohm, 100 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RP73D1J18R2BTDG 34R5038
Product Name Fixed Resistors; RP 1J 18R2 0.1% 15PPM 250 RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 18.2 Ohm, 100 Mw, 0.1%, 50 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers