TE Connectivity Power Relays, Over 2 Amps RP440012

Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RP440012-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
RP440012-ND
Power Relays, Over 2 Amps RP440012-ND
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE DPST 8A 12V General Purpose Non Latching 44.4mA 12VDC DPST (2 Form A) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection - RP440012 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE DPST 8A 12V General Purpose Non Latching 44.4mA 12VDC DPST (2 Form A) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection
RP440012
RELAY GEN PURPOSE DPST 8A 12V General Purpose Non Latching 44.4mA 12VDC DPST (2 Form A) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection RP440012
RELAY GEN PURPOSE DPST 8A 12V General Purpose Non Latching 44.4mA 12VDC DPST (2 Form A) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Tube

RELAY GEN PURPOSE DPST 8A 12V General Purpose Non Latching 44.4mA 12VDC DPST (2 Form A) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Tube

Supplier's Site
Rp440012 Schrack Te Connectivity - 48M7815 - Newark, An Avnet Company
Chicago, IL, United States
Rp440012 Schrack Te Connectivity
48M7815
Rp440012 Schrack Te Connectivity 48M7815
RP440012

RP440012

Supplier's Site
Relays - Power Relays, Over 2 Amps - RP440012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RP440012
Relays - Power Relays, Over 2 Amps RP440012
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Protective Relays and Monitoring Relays Electromechanical Relays High Voltage Relays
Product Number RP440012-ND RP440012 48M7815 RP440012
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE DPST 8A 12V General Purpose Non Latching 44.4mA 12VDC DPST (2 Form A) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Rp440012 Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

1/5-Size Relays - 1-1617084-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
Basic relay - 788-168 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details