RELAY GEN PURPOSE DPDT 8A 24V General Purpose Non Latching 21.8mA 24VDC DPDT (2 Form C) 8A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection Through Hole PC Pin Tube
TE Connectivity RP421024 Power Relay
TE Connectivity RP421024 Power Relay
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
General Purpose Relays DPDT PCBS ocke
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RPII/2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 24V
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RP421024 | 2563654 | PB944-ND | RP421024 | 01C0518 | RP421024 |
| Product Name | RELAY GEN PURPOSE DPDT 8A 24V General Purpose Non Latching 21.8mA 24VDC DPDT (2 Form C) 8A 400VAC - Max 16.8 VDC 2.4 VDC Sealed - Flux Protection | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Approvals | RoHS | RoHS | RoHS |