The Relay, DPDT, 250Vac, 8A from Schrack Te Connectivity features a contact configuration of 2 form C (CO) or 2 form A (NO). It is rated for a maximum switching voltage of 400 VAC and a rated current of 8 A, with a breaking capacity of up to 2000 VA. The relay operates within a coil voltage range of 5 to 110 VDC and has an initial dielectric strength of 4000 Vrms for the coil-contact circuit. It is suitable for applications in domestic appliances and uninterruptible power supplies (UPS). The relay has a typical operate time of 9 ms and a release time of 3 ms, with a bounce time of 2 ms for form A contacts. It is designed to withstand ambient temperatures ranging from -40 to +70°C and is compliant with various environmental standards, including EU RoHS and REACH. The relay is packaged in tubes of 20 pieces or boxes of 500 pieces, making it convenient for bulk purchasing.
TE Connectivity RP421012 Power Relay
TE Connectivity RP421012 Power Relay
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 12V
RELAY, DPDT, 250VAC, 8A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:RPII/2 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 2563648 | PB1680-ND | RP421012 | 90B5481 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 8A; Contact Configuration Schrack Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole |
| Approvals | RoHS | RoHS |