RELAY GEN PURPOSE DPDT 8A 12V General Purpose Non Latching 44.4mA 12VDC DPDT (2 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Win Source Part Number: 1215758-RP420012
Category: Relays>Power Relays, Over 2 Amps
Series: RP II/2, SCHRACK
Termination Style: PC Pin
Package: Box
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 20
Coil Resistance: 270 Ohms
Coil Current: 44.4 mA
Operate Time: 9 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 3 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): 5-1393234-0; 513932340; RP 420012; RP-420012; RP420012.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB942,5-1393234-0
Base Product Number: RP42
Product Status: Obsolete
General Purpose Relays DPDT 8 A 12VDC 500
RELAY GEN PURPOSE DPDT 8A 12V
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RP420012 | PB942-ND | 1215758-RP420012 | RP420012 | RP420012 |
| Product Name | RELAY GEN PURPOSE DPDT 8A 12V General Purpose Non Latching 44.4mA 12VDC DPDT (2 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw |