General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
POWER RELAY, SPST, 12VDC, THT; Contact Configuration:SPST-N
General Purpose Relays SPST-NO
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1234-ND | 376751 | 08H3559 | 48M7765 | RP3SL012 | RP3SL012 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relay, Spst, 12Vdc, Tht; Contact Configuration Schrack Te Connectivity | Rp3Sl012 Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw |