TE Connectivity Power Relays, Over 2 Amps RP330048

Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RP330048-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
RP330048-ND
Power Relays, Over 2 Amps RP330048-ND
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPST 16A 48V General Purpose Non Latching 10.9mA 48VDC SPST-NO (1 Form A) 16A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection - RP330048 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPST 16A 48V General Purpose Non Latching 10.9mA 48VDC SPST-NO (1 Form A) 16A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection
RP330048
RELAY GEN PURPOSE SPST 16A 48V General Purpose Non Latching 10.9mA 48VDC SPST-NO (1 Form A) 16A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection RP330048
RELAY GEN PURPOSE SPST 16A 48V General Purpose Non Latching 10.9mA 48VDC SPST-NO (1 Form A) 16A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection Through Hole PC Pin Tube

RELAY GEN PURPOSE SPST 16A 48V General Purpose Non Latching 10.9mA 48VDC SPST-NO (1 Form A) 16A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection Through Hole PC Pin Tube

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RP330048
Relays - Power Relays, Over 2 Amps RP330048
RELAY GEN PURPOSE SPST 16A 48V

RELAY GEN PURPOSE SPST 16A 48V

Supplier's Site
Rp330048 Schrack Te Connectivity - 48M7779 - Newark, An Avnet Company
Chicago, IL, United States
Rp330048 Schrack Te Connectivity
48M7779
Rp330048 Schrack Te Connectivity 48M7779
RP330048

RP330048

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays Electromechanical Relays
Product Number RP330048-ND RP330048 RP330048 48M7779
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPST 16A 48V General Purpose Non Latching 10.9mA 48VDC SPST-NO (1 Form A) 16A 400VAC - Max 33.6 VDC 4.8 VDC Sealed - Flux Protection Relays - Power Relays, Over 2 Amps Rp330048 Schrack Te Connectivity
Relay Type General
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 4C.01 - Relay interface modules 16A - 4C0181100060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, CE-2, CSA, IMQ-grande, cRUus, ukca, VDE
View Details
2 suppliers
Safety Relays - 56.OA02.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details