The RPII/1 series power PCB relay is a single-pole, form C (SPDT) device with a 16 A contact rating at 250 VAC, designed for applications such as power supplies and heating control. It features a 24 VDC coil, 4000 VAC coil-to-contact dielectric strength, and an 8 mm clearance/creepage distance. The relay meets IEC 61810 standards, is RoHS compliant, and uses AgCdO contact material. It is mounted via through-hole pins, has a 5 mm pin pitch, weighs 18 g, and operates within -40 to +70 °C. The mechanical endurance exceeds 30 million operations, with typical operate and release times of 8 ms and 2 ms respectively.
General Purpose Relay, RPII/1 Series, Power, SPDT, 24 VDC, 16 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 14J7705 |
| Product Name | General Purpose Relay, Rpii/1 Series, Power, Spdt, 24 Vdc, 16 A Rohs Compliant Schrack Te Connectivity |
| Features | Latching |