TE Connectivity shrink tube RP-4800-NO.2-0-SP

Description
NB17364001
Request a Quote Datasheet
Description
NB17364001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
NB17364001

NB17364001

Buy Now
Heat Shrink Tubing - RP-4800-NO.2-0-SP-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RP-4800-NO.2-0-SP-200-ND
Heat Shrink Tubing RP-4800-NO.2-0-SP-200-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.2-0-SP-10-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 32.8' (10.0m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 32.8' (10.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.2-0-SP-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RP-4800-NO.2-0-SP-5-ND
Heat Shrink Tubing 484-RP-4800-NO.2-0-SP-5-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.2-0-SP-20-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 65.6' (20.0m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 65.6' (20.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.2-0-SP-3-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RP-4800-NO.2-0-SP-3-ND
Heat Shrink Tubing 484-RP-4800-NO.2-0-SP-3-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 9.84' (3.00m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 9.84' (3.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.2-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RP-4800-NO.2-0-SP-ND
Heat Shrink Tubing 484-RP-4800-NO.2-0-SP-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 196.8' (60.0m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 196.8' (60.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RP-4800-NO.2-0-SP-30-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 4 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing, Black, 4 Te Connectivity - 12AJ7897 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Black, 4 Te Connectivity
12AJ7897
Heat Shrink Tubing, Black, 4 Te Connectivity 12AJ7897
HEAT SHRINK TUBING, BLACK, 4:1, 60M; Shrink Ratio:4:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.8ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.55"RoHS Compliant: Yes

HEAT SHRINK TUBING, BLACK, 4:1, 60M; Shrink Ratio:4:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.8ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.55"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RP-4800-NO.2-0-SP RP-4800-NO.2-0-SP-200-ND 484-RP-4800-NO.2-0-SP-10-ND 484-RP-4800-NO.2-0-SP-5-ND 484-RP-4800-NO.2-0-SP-20-ND 484-RP-4800-NO.2-0-SP-3-ND 484-RP-4800-NO.2-0-SP-ND 484-RP-4800-NO.2-0-SP-30-ND 12AJ7897
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, Black, 4 Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Cable Sleeves - 1789504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details