TE Connectivity Through Hole Resistors ROX9J6K2

Description
6.2 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143086-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143086-ND
Through Hole Resistors A143086-ND
6.2 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.2 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J6K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J6K2-ND
Through Hole Resistors 1111-ROX9J6K2-ND
METAL OXIDE RESISTORS 9W STD M/O

METAL OXIDE RESISTORS 9W STD M/O

Buy Now Datasheet
Res, 6K2, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1257
Res, 6K2, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1257
RES, 6K2, 9W, AXIAL, METAL OXIDE; Resistance:6.2kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 6K2, 9W, AXIAL, METAL OXIDE; Resistance:6.2kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143086-ND 1111-ROX9J6K2-ND 97AC1257
Product Name Through Hole Resistors Through Hole Resistors Res, 6K2, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details