TE Connectivity Through Hole Resistors ROX9J180K

Description
180 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
180 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143121-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143121-ND
Through Hole Resistors A143121-ND
180 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J180K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J180K-ND
Through Hole Resistors 1111-ROX9J180K-ND
9W STD M/OX 5% 180K

9W STD M/OX 5% 180K

Buy Now Datasheet
Res, 180K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4539
Res, 180K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4539
RES, 180K, 9W, AXIAL, METAL OXIDE; Resistance:180kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 180K, 9W, AXIAL, METAL OXIDE; Resistance:180kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143121-ND 1111-ROX9J180K-ND 97AC4539
Product Name Through Hole Resistors Through Hole Resistors Res, 180K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers