TE Connectivity Through Hole Resistors ROX9J130K

Description
130 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
130 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143118-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143118-ND
Through Hole Resistors A143118-ND
130 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

130 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX9J130K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX9J130K-ND
Through Hole Resistors 1111-ROX9J130K-ND
9W STD M/OX 5% 130K

9W STD M/OX 5% 130K

Buy Now Datasheet
Res, 130K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2032
Res, 130K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2032
RES, 130K, 9W, AXIAL, METAL OXIDE; Resistance:130kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 130K, 9W, AXIAL, METAL OXIDE; Resistance:130kohm; Product Range:ROX Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143118-ND 1111-ROX9J130K-ND 97AC2032
Product Name Through Hole Resistors Through Hole Resistors Res, 130K, 9W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers