TE Connectivity Through Hole Resistors ROX8J910R

Description
910 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
910 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142979-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142979-ND
Through Hole Resistors A142979-ND
910 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

910 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J910R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J910R-ND
Through Hole Resistors 1111-ROX8J910R-ND
8W STD M/OX 5% 910R

8W STD M/OX 5% 910R

Buy Now Datasheet
Res, 910R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0718
Res, 910R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0718
RES, 910R, 8W, AXIAL, METAL OXIDE; Resistance:910ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 910R, 8W, AXIAL, METAL OXIDE; Resistance:910ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142979-ND 1111-ROX8J910R-ND 97AC0718
Product Name Through Hole Resistors Through Hole Resistors Res, 910R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers