TE Connectivity Through Hole Resistors ROX8J510R

Description
510 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
510 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142973-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142973-ND
Through Hole Resistors A142973-ND
510 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

510 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J510R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J510R-ND
Through Hole Resistors 1111-ROX8J510R-ND
8W STD M/OX 5% 510R

8W STD M/OX 5% 510R

Buy Now Datasheet
Res, 510R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8458
Res, 510R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8458
RES, 510R, 8W, AXIAL, METAL OXIDE; Resistance:510ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 510R, 8W, AXIAL, METAL OXIDE; Resistance:510ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142973-ND 1111-ROX8J510R-ND 96AC8458
Product Name Through Hole Resistors Through Hole Resistors Res, 510R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers