TE Connectivity Through Hole Resistors ROX8J150R

Description
150 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
150 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142960-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142960-ND
Through Hole Resistors A142960-ND
150 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

150 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J150R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J150R-ND
Through Hole Resistors 1111-ROX8J150R-ND
8W STD M/OX 5% 150R

8W STD M/OX 5% 150R

Buy Now Datasheet
Res, 150R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2525
Res, 150R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2525
RES, 150R, 8W, AXIAL, METAL OXIDE; Resistance:150ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 150R, 8W, AXIAL, METAL OXIDE; Resistance:150ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142960-ND 1111-ROX8J150R-ND 97AC2525
Product Name Through Hole Resistors Through Hole Resistors Res, 150R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers