TE Connectivity Through Hole Resistors ROX8J120K

Description
120 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143030-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143030-ND
Through Hole Resistors A143030-ND
120 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

120 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J120K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J120K-ND
Through Hole Resistors 1111-ROX8J120K-ND
8W STD M/OX 5% 120K

8W STD M/OX 5% 120K

Buy Now Datasheet
Res, 120K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6570
Res, 120K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6570
RES, 120K, 8W, AXIAL, METAL OXIDE; Resistance:120kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 120K, 8W, AXIAL, METAL OXIDE; Resistance:120kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143030-ND 1111-ROX8J120K-ND 97AC6570
Product Name Through Hole Resistors Through Hole Resistors Res, 120K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers