TE Connectivity Through Hole Resistors ROX7J68R

Description
68 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
68 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142862-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142862-ND
Through Hole Resistors A142862-ND
68 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

68 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 68R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4947
Res, 68R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4947
RES, 68R, 7W, AXIAL, METAL OXIDE; Resistance:68ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

RES, 68R, 7W, AXIAL, METAL OXIDE; Resistance:68ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142862-ND 97AC4947
Product Name Through Hole Resistors Res, 68R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details