56 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE, 56KOHM RESISTANCE, 5% TOLERANCE, 7W POWER RATING, 750V VOLTAGE RATING, 350PPM/C TEMP COEFFICIENT, -55/155C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
RES, 56K, 7W, AXIAL, METAL OXIDE; Resistance:56kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
RES, 56K, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A142932-ND | 133862326 | 97AC4526 | 34AH5135 |
| Product Name | Through Hole Resistors | Resistor | Res, 56K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm | Res, 56K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |