TE Connectivity Through Hole Resistors ROX7J560R

Description
560 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
560 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142884-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142884-ND
Through Hole Resistors A142884-ND
560 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

560 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J560R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J560R-ND
Through Hole Resistors 1111-ROX7J560R-ND
7W STD M/OX 5% 560R

7W STD M/OX 5% 560R

Buy Now Datasheet
Res, 560R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5586
Res, 560R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5586
RES, 560R, 7W, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 560R, 7W, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142884-ND 1111-ROX7J560R-ND 97AC5586
Product Name Through Hole Resistors Through Hole Resistors Res, 560R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details