TE Connectivity Through Hole Resistors ROX7J39K

Description
39 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
39 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142928-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142928-ND
Through Hole Resistors A142928-ND
39 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

39 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J39K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J39K-ND
Through Hole Resistors 1111-ROX7J39K-ND
7W STD M/OX 5% 39K

7W STD M/OX 5% 39K

Buy Now Datasheet
Res, 39K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9398
Res, 39K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9398
RES, 39K, 7W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 39K, 7W, AXIAL, METAL OXIDE; Resistance:39kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 112548857 - Radwell International
Willingboro, NJ, United States
Resistor
112548857
Resistor 112548857
RESISTOR, RADIAL, 39K OHMS, 7W, 5%, METAL OXIDE FILM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, 39K OHMS, 7W, 5%, METAL OXIDE FILM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number A142928-ND 1111-ROX7J39K-ND 96AC9398 112548857
Product Name Through Hole Resistors Through Hole Resistors Res, 39K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers