TE Connectivity Through Hole Resistors ROX7J2K4

Description
2.4 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142899-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142899-ND
Through Hole Resistors A142899-ND
2.4 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.4 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J2K4-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J2K4-ND
Through Hole Resistors 1111-ROX7J2K4-ND
7W STD M/OX 5% 2K4

7W STD M/OX 5% 2K4

Buy Now Datasheet
Res, 2K4, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8853
Res, 2K4, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8853
RES, 2K4, 7W, AXIAL, METAL OXIDE; Resistance:2.4kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 2K4, 7W, AXIAL, METAL OXIDE; Resistance:2.4kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142899-ND 1111-ROX7J2K4-ND 96AC8853
Product Name Through Hole Resistors Through Hole Resistors Res, 2K4, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers