TE Connectivity Through Hole Resistors ROX7J1K1

Description
1.1 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.1 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142891-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142891-ND
Through Hole Resistors A142891-ND
1.1 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.1 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J1K1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J1K1-ND
Through Hole Resistors 1111-ROX7J1K1-ND
7W STD M/OX 5% 1K1

7W STD M/OX 5% 1K1

Buy Now Datasheet
Res, 1K1, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3622
Res, 1K1, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3622
RES, 1K1, 7W, AXIAL, METAL OXIDE; Resistance:1.1kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1K1, 7W, AXIAL, METAL OXIDE; Resistance:1.1kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142891-ND 1111-ROX7J1K1-ND 97AC3622
Product Name Through Hole Resistors Through Hole Resistors Res, 1K1, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers