TE Connectivity Through Hole Resistors ROX5SSJ7K5

Description
7.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
7.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142821TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142821TB-ND
Through Hole Resistors A142821TB-ND
7.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

7.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142821CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142821CT-ND
Through Hole Resistors A142821CT-ND
7.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

7.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 7K5, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4304
Res, 7K5, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4304
RES, 7K5, 5W, AXIAL, METAL OXIDE; Resistance:7.5kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 7K5, 5W, AXIAL, METAL OXIDE; Resistance:7.5kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142821TB-ND 97AC4304
Product Name Through Hole Resistors Res, 7K5, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details