TE Connectivity Through Hole Resistors ROX5SSJ47K

Description
47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142840TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142840TB-ND
Through Hole Resistors A142840TB-ND
47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142840CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142840CT-ND
Through Hole Resistors A142840CT-ND
47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 47K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6741
Res, 47K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6741
RES, 47K, 5W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 47K, 5W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5026
Res, 47K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5026
RES, 47K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 47K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142840TB-ND 97AC6741 34AH5026
Product Name Through Hole Resistors Res, 47K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 47K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers