TE Connectivity Through Hole Resistors ROX5SSJ240R

Description
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142785CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142785CT-ND
Through Hole Resistors A142785CT-ND
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

240 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142785TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142785TB-ND
Through Hole Resistors A142785TB-ND
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

240 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 240R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3616
Res, 240R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3616
RES, 240R, 5W, AXIAL, METAL OXIDE; Resistance:240ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

RES, 240R, 5W, AXIAL, METAL OXIDE; Resistance:240ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 240R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5001
Res, 240R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5001
RES, 240R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 240R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142785CT-ND 97AC3616 34AH5001
Product Name Through Hole Resistors Res, 240R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 240R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details