Metal Oxide Resistors 5W SM M/OX 2% 22R
FLAME-PROOF POWER METAL OXIDE FILM RESISTORS Product overview: ROX5SG22R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SG22R can be used for catalog matching and distributor lookup.
22 Ohms ±2% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX5SG22R | 53-ROX5SG22R | A137274-ND |
| Product Name | Metal Oxide Resistors 5W SM M/OX 2% 22R | Resistor | Through Hole Resistors |
| Technology / Construction | MetalOxide | MetalOxide | |
| Tolerance | 2 +/- % | 2 +/- % | |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use |