TE Connectivity ROX3SJ8R2 Resistor
TE Connectivity ROX3SJ8R2 Resistor
TE Connectivity ROX3SJ8R2 Resistor
8.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
8.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 3W SM M/OX 5% 8R2 ( Neohm )
Through Hole Resistor, ROX Series, 8.2 ohm, 3 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2142487 | 2142487P | A131592TB-ND | ROX3SJ8R2 | 59T0048 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 3W SM M/OX 5% 8R2 ( Neohm ) | Through Hole Resistor, Rox Series, 8.2 Ohm, 3 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 8.2 ohms | 8.2 ohms | |||
| Power Rating | 3 watts | 3 watts | 3 watts |